TE Connectivity Solid State Relays 2345984-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay with a panel-mount plastic case rated UL 94V-0, designed for industrial control applications. It features 4000V rms optical isolation, zero or random voltage turn-on, and load ratings of 48-480Vac. The 2345984-6 part corresponds to the SSR3S-480A40 model, which has a 40Arms load current rating, SCR output, AC input (90-280Vac), and zero voltage turn-on. The case measures approximately 104mm in length, 37mm in width, and 73.5mm in height. Thermal resistance (junction to case) ranges from 0.6 to 0.9°C/W depending on input type. Minimum operating temperature is -30°C, maximum is +80°C. The unit includes LED indicators, MOV transient protection, and complies with UL File E29244 and CE & UK CA N84_00003 approvals.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid state relay with a panel-mount plastic case rated UL 94V-0, designed for industrial control applications. It features 4000V rms optical isolation, zero or random voltage turn-on, and load ratings of 48-480Vac. The 2345984-6 part corresponds to the SSR3S-480A40 model, which has a 40Arms load current rating, SCR output, AC input (90-280Vac), and zero voltage turn-on. The case measures approximately 104mm in length, 37mm in width, and 73.5mm in height. Thermal resistance (junction to case) ranges from 0.6 to 0.9°C/W depending on input type. Minimum operating temperature is -30°C, maximum is +80°C. The unit includes LED indicators, MOV transient protection, and complies with UL File E29244 and CE & UK CA N84_00003 approvals.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2345984-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2345984-6
Solid State Relays 2345984-6
Body Features Enclosure Type : Dust Protected Product Weight : 481 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 481 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 38AK9827 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
38AK9827
Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 38AK9827
SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 40A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 2345984-6 38AK9827
Product Name Solid State Relays Solid State Relay, 40A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1462051-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
View Details
4 suppliers
Signal Relays - 1393808-6 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Electromechanical Relays & Contactors - 1-1462042-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers