TE Connectivity Solid State Relays 2345984-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a panel-mount plastic housing rated to UL 94V-0, designed for industrial control applications with AC load voltages from 48 to 480 Vrms and current ratings up to 75 Arms. It features four independent SCR or TRIAC outputs with a common AC or DC input, 4000 Vrms optical isolation, and zero or random voltage turn-on options. The relay includes an LED indicator, MOV transient protection, and is epoxy-filled for IP20 protection. Operating temperature ranges from -30°C to +80°C, with a weight of 461 to 521 g depending on model. This specific part, 2345984-2, corresponds to the SSR3T-480A16 variant, which is rated for 16 Arms, uses TRIAC output, accepts 90-280 VAC input, and has zero voltage turn-on.

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a panel-mount plastic housing rated to UL 94V-0, designed for industrial control applications with AC load voltages from 48 to 480 Vrms and current ratings up to 75 Arms. It features four independent SCR or TRIAC outputs with a common AC or DC input, 4000 Vrms optical isolation, and zero or random voltage turn-on options. The relay includes an LED indicator, MOV transient protection, and is epoxy-filled for IP20 protection. Operating temperature ranges from -30°C to +80°C, with a weight of 461 to 521 g depending on model. This specific part, 2345984-2, corresponds to the SSR3T-480A16 variant, which is rated for 16 Arms, uses TRIAC output, accepts 90-280 VAC input, and has zero voltage turn-on.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2345984-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2345984-2
Solid State Relays 2345984-2
Body Features Enclosure Type : Dust Protected Product Weight : 471 G  [16.6 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 48 - 480 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : 3-Phase Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 471 G  [16.6 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Load Voltage Rating (VRMS) : 48 - 480

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : 3-Phase Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 38AK9825 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
38AK9825
Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 38AK9825
SOLID STATE RELAY, 16A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 16A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays
Product Number 2345984-2 38AK9825
Product Name Solid State Relays Solid State Relay, 16A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Unlock Full Specs
to access all available technical data