TE Connectivity Power Relays 2345984-1

Description
Body Features Primary Product Color : Black Product Weight : 471 G  [16.6 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 10 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Hockey Puck Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 471 G  [16.6 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 10 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Hockey Puck Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a panel-mount plastic housing rated for 48-480 Vac output. It combines three single-phase relays in one unit with a common AC or DC input, and offers SCR or TRIAC outputs with load currents from 10 to 75 Arms. The SSR3T-480A10 variant, corresponding to part number 2345984-1, provides a 10 A rms TRIAC output with zero-voltage turn-on, an input voltage range of 90-280 Vac, and a maximum on-state voltage drop of 1.6 Vrms. It features 4000 V rms optical isolation, thermal resistance of 2.4 °C/W, and an operating temperature range of -30°C to +80°C. The case material is UL 94V-0 rated plastic, and the relay includes an LED indicator and built-in MOV transient protection. Weight is 16.3-18.4 oz (461-521 g) depending on model. It is certified by UL (E29244) and carries CE and UK CA compliance (N84_00003).

Datasheet Summary
Powered by GS/AI

The SSR3 series is a three-phase solid-state relay with a panel-mount plastic housing rated for 48-480 Vac output. It combines three single-phase relays in one unit with a common AC or DC input, and offers SCR or TRIAC outputs with load currents from 10 to 75 Arms. The SSR3T-480A10 variant, corresponding to part number 2345984-1, provides a 10 A rms TRIAC output with zero-voltage turn-on, an input voltage range of 90-280 Vac, and a maximum on-state voltage drop of 1.6 Vrms. It features 4000 V rms optical isolation, thermal resistance of 2.4 °C/W, and an operating temperature range of -30°C to +80°C. The case material is UL 94V-0 rated plastic, and the relay includes an LED indicator and built-in MOV transient protection. Weight is 16.3-18.4 oz (461-521 g) depending on model. It is certified by UL (E29244) and carries CE and UK CA compliance (N84_00003).

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2345984-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2345984-1
Power Relays 2345984-1
Body Features Primary Product Color : Black Product Weight : 471 G  [16.6 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 73.5 MM  [2.89 INCH ] Product Length : 104 MM  [4.09 INCH ] Product Width : 37 MM  [1.45 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 280 Output Current (Min) (AMP) : .1 Output Current Rating (ARMS) : .1 - 10 Output Voltage (Max) (V) : 480 Output Voltage Rating (AC Relays) (VRMS) : 48 - 480 Housing Features Relay Housing Style : Hockey Puck Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Slots Operation/Applicatio n R-Switch & slimSSR Relays : No Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 471 G  [16.6 OZ ]

Configuration Features


  • Output Switching : Zero

Contact Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Product Height : 73.5 MM  [2.89 INCH ]
  • Product Length : 104 MM  [4.09 INCH ]
  • Product Width : 37 MM  [1.45 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 90 - 280
  • Output Current (Min) (AMP) : .1
  • Output Current Rating (ARMS) : .1 - 10
  • Output Voltage (Max) (V) : 480
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 480

Housing Features


  • Relay Housing Style : Hockey Puck

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • R-Switch & slimSSR Relays : No

Product Type Features


  • Output Type : AC
  • Power Relay Type : Solid State
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 80
Buy Now Datasheet
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity - 38AK9824 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
38AK9824
Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity 38AK9824
SOLID STATE RELAY, 10A, 48-480VAC, PANEL ROHS COMPLIANT: YES

SOLID STATE RELAY, 10A, 48-480VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 2345984-1 38AK9824
Product Name Power Relays Solid State Relay, 10A, 48-480Vac, Panel Rohs Compliant Potter&brumfield Te Connectivity
Switch Configuration FormA
Unlock Full Specs
to access all available technical data