TE Connectivity Data Connectivity Housings 2345656-7

Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 16.58 MM  [.652 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 16.58 MM  [.652 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2345656-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2345656-7
Data Connectivity Housings 2345656-7
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Dimensions Connector Height : 16.58 MM  [.652 INCH ] Product Length : 27.25 MM  [1.072 INCH ] Product Width : 17.25 MM  [.679 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Blue Gray Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT GF30
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 16.58 MM  [.652 INCH ]
  • Product Length : 27.25 MM  [1.072 INCH ]
  • Product Width : 17.25 MM  [.679 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Blue Gray

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2345656-7
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059754-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Standard Rectangular Connectors - 1-1589455-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details