Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 180 Connector & Keying Code : E
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 16.58 MM [.652 INCH ] Product Length : 27.25 MM [1.072 INCH ] Product Width : 17.25 MM [.679 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800
Housing Features Centerline (Pitch) : 8 MM [.315 INCH ] Housing Color : Leaf Green
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT GF30
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : E
Configuration Features
- Number of Positions : 2
- Number of Rows : 1
Contact Features
- Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions
- Connector Height : 16.58 MM [.652 INCH ]
- Product Length : 27.25 MM [1.072 INCH ]
- Product Width : 17.25 MM [.679 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
- Operating Voltage (VAC) : 800
Housing Features
- Centerline (Pitch) : 8 MM [.315 INCH ]
- Housing Color : Leaf Green
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
Operation/Application
Other
- Connector Position Assurance Capable : No
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Cable-to-Cable
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]