Body Features Body Material : Polyester PBT Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 1
Contact Features Contact Type : Socket Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions Connector Height : 16.65 MM [.655 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 9.8 MM [.386 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 800
Housing Features Housing Color : Signal Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : Polyester PBT
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : C
Configuration Features
Contact Features
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions
- Connector Height : 16.65 MM [.655 INCH ]
- Product Length : 27.4 MM [1.079 INCH ]
- Product Width : 9.8 MM [.386 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 800
Housing Features
- Housing Color : Signal Blue
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]