TE Connectivity Data Connectivity Housings 2345653-4

Description
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2345653-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2345653-4
Data Connectivity Housings 2345653-4
Body Features Body Material : Polyester, PBT Cable Exit Angle : 180° Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.9 MM  [.508 INCH ] Product Length : 27.4 MM  [1.079 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Operating Voltage (VAC) : 800 Housing Features Housing Color : Claret Violet Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Polyester, PBT
  • Cable Exit Angle : 180°
  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height : 12.9 MM  [.508 INCH ]
  • Product Length : 27.4 MM  [1.079 INCH ]
  • Product Width : 9.8 MM  [.386 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Claret Violet

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2345653-4
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452584-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
RF Connectors - 1063296-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
2 suppliers