TE Connectivity Automotive Electronic Connector 2345388-1

Description
Automotive Connectors 2POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 Product overview: 2345388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2345388-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors 2POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 Product overview: 2345388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2345388-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-2345388-1
Automotive Electronic Connector 2026-2345388-1
Automotive Connectors 2POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 Product overview: 2345388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2345388-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 2POS,AMP MCP 2.8,REC HSG ASSY,SLD,COD 1 Product overview: 2345388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2345388-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 2345388-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
2345388-1
Connectors Unreviewed 2345388-1
2POS,AMP MCP 2.8,REC HSG ASSY,

2POS,AMP MCP 2.8,REC HSG ASSY,

Buy Now
Automotive Connectors - 2686979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2686979
Automotive Connectors 2686979
TE Connectivity 2345388-1

TE Connectivity 2345388-1

Supplier's Site
Automotive Connectors - 2686978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2686978
Automotive Connectors 2686978
TE Connectivity 2345388-1

TE Connectivity 2345388-1

Supplier's Site
Rectangular Connector Housings - 17-2345388-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2345388-1-ND
Rectangular Connector Housings 17-2345388-1-ND
2POS,AMP MCP 2.8,REC HSG ASSY,SL

2POS,AMP MCP 2.8,REC HSG ASSY,SL

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Superseal Pro Pitch: 0.197" (5.00mm) Connector Type: Plug Contact Type: Female Socket Package: Box Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Superseal Pro
Pitch: 0.197" (5.00mm)
Connector Type: Plug
Contact Type: Female Socket
Package: Box
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-2345388-1 2345388-1 2686979 17-2345388-1-ND
Product Name Automotive Electronic Connector Connectors Unreviewed Automotive Connectors Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SB ® 50 Standard Housings Gray - 992-BK - Anderson Power Products
Specs
Mounting Inline, Through Hole Solder
Current Rating 50.0 to 120.0 amps
View Details
5 suppliers