TE Connectivity Automotive Housing, Rcpt, 2Pos, 33V; Product Range Te Connectivity 2345284-1

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 33V; Product Range:enetSEAL+ Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series Socket Contacts; IP Rating:IPX9K; Voltage Rating:33V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, 33V; Product Range:enetSEAL+ Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series Socket Contacts; IP Rating:IPX9K; Voltage Rating:33V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, 33V; Product Range Te Connectivity - 59AK7145 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, 33V; Product Range Te Connectivity
59AK7145
Automotive Housing, Rcpt, 2Pos, 33V; Product Range Te Connectivity 59AK7145
AUTOMOTIVE HOUSING, RCPT, 2POS, 33V; Product Range:enetSEAL+ Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MCON 1.2mm Series Socket Contacts; IP Rating:IPX9K; Voltage Rating:33V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, 33V; Product Range:enetSEAL+ Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MCON 1.2mm Series Socket Contacts; IP Rating:IPX9K; Voltage Rating:33V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59AK7145
Product Name Automotive Housing, Rcpt, 2Pos, 33V; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details