TE Connectivity Antennas 2344721-3

Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2000 MM  [78.74 INCH ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Ceiling Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2000 MM  [78.74 INCH ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Ceiling Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344721-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2344721-3
Antennas 2344721-3
Body Features Product Weight : 225 G  [7.94 OZ ] Configuration Features Antenna Protocol : Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 4 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ] Cable Length : 2000 MM  [78.74 INCH ] Product Height : 30 MM  [1.18 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Ceiling Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2485, 4900 - 6000 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz

Body Features


  • Product Weight : 225 G  [7.94 OZ ]

Configuration Features


  • Antenna Protocol : Wi-Fi
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Dual Band
  • Number of Ports : 4

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.2 INCH ]
  • Cable Length : 2000 MM  [78.74 INCH ]
  • Product Height : 30 MM  [1.18 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Ceiling
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485, 4900 - 6000
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : Wi-Fi - Global - 4900 - 5875 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2344721-3
Antennas 2344721-3
Antennas

Antennas

Buy Now
RF Antennas - 2344721-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2344721-3-ND
RF Antennas 2344721-3-ND
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi RP-SMA Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi RP-SMA Ceiling Mount

Buy Now Datasheet
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity - 85AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity
85AC3317
Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity 85AC3317
MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI; Antenna Type:MIMO WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

MIMO WIFI ANTENNA, 2.4-2.5GHZ, 6DBI; Antenna Type:MIMO WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:6dBi; VSWR:-; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2344721-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344721-3
RF Antennas 2344721-3
2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi RP-SMA Ceiling Mount

2.44GHz, 5.45GHz LTE, UMTS, WCDMA, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 6GHz 4dBi, 6dBi RP-SMA Ceiling Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
2344721-3
Antennas 2344721-3
Antennas CEILINGMOUNT ANTENNA MIMO 4X4 SMA PLUG

Antennas CEILINGMOUNT ANTENNA MIMO 4X4 SMA PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2344721-3 2344721-3 2344721-3-ND 85AC3317 2344721-3 2344721-3
Product Name Antennas Antennas RF Antennas Mimo Wifi Antenna, 2.4-2.5Ghz, 6Dbi; Antenna Type Amp Te Connectivity RF Antennas Antennas
Applications Modem or Wireless Network; Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; LTE, UMTS, WCDMA, Wi-Fi LTE, UMTS, WCDMA, Wi-Fi
Primary Frequency Range 2400.0 to 6000.0 MHz 2440.0 to 5450.0 MHz 2400.0 to 2500.0 MHz
Gain 5 dB 4 to 6 dB 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers