TE Connectivity
Automotive Connector EMC Shielding
2344533-1
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
- Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2344533-1 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
300 volts
Contact Size (AWG)
12 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
630 volts
Contact Size (AWG)
12 to 22 AWG
View Details
Connector Type
Automotive Connector; DIN Connector
View Details
2 suppliers
Connector Type
Automotive Connector
View Details
3 suppliers