TE Connectivity High Speed Pluggable IO Connectors & Cages 2344508-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2344508-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2344508-1
High Speed Pluggable IO Connectors & Cages 2344508-1
Configuration Features Number of Ports : 4 Number of Positions : 40 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) : 14.25 MM  [.56 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP-DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Cage Assembly Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 40
  • Port Matrix Configuration : 1 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) : 14.25 MM  [.56 INCH ]

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP-DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Cage Assembly

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2344508-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2344508-1-ND
Pluggable Connector Assemblies 17-2344508-1-ND
40 Position SFP-DD (Double Density) Cage, Ganged (1 x 4) Connector Press-Fit Panel Mount, Through Hole, Right Angle

40 Position SFP-DD (Double Density) Cage, Ganged (1 x 4) Connector Press-Fit Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity - 49AJ2872 - Newark, An Avnet Company
Chicago, IL, United States
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity
49AJ2872
Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity 49AJ2872
SFP-DD CAGE, 4PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

SFP-DD CAGE, 4PORT, PRESS-FIT, TH; Cage Type:SFP-DD Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:HSIO Series RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2344508-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2344508-1
Pluggable Connectors 2344508-1
CAGE ASSEMBLY WITH SPRING ,SFP-D

CAGE ASSEMBLY WITH SPRING ,SFP-D

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2344508-1 17-2344508-1-ND 49AJ2872 2344508-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Sfp-Dd Cage, 4Port, Press-Fit, Th; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26614-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 103308-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers