TE Connectivity High Speed Pluggable IO Connectors & Cages 2344064-4

Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2344064-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2344064-4
High Speed Pluggable IO Connectors & Cages 2344064-4
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 60

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Centerline (Pitch) (MM) : .6

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2344064-4TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2344064-4TR-ND
Pluggable Connector Assemblies 17-2344064-4TR-ND
CONNECTOR ASSEMBLY, SMT, OSFP 11

CONNECTOR ASSEMBLY, SMT, OSFP 11

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2344064-4CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2344064-4CT-ND
Pluggable Connector Assemblies 17-2344064-4CT-ND
CONNECTOR ASSEMBLY, SMT, OSFP 11

CONNECTOR ASSEMBLY, SMT, OSFP 11

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2344064-4 17-2344064-4TR-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Mounting Surface Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data