TE Connectivity Pluggable IO Connectors & Cages 2344064-1

Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2344064-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2344064-1
Pluggable IO Connectors & Cages 2344064-1
Configuration Features Number of Positions : 60 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Centerline (Pitch) (MM) : .6 Mechanical Attachment PCB Mounting Style : Surface Mount Packaging Features Packaging Method : Reel Product Type Features Form Factor : OSFP Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 60

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Centerline (Pitch) (MM) : .6

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Form Factor : OSFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2344064-1
Product Name Pluggable IO Connectors & Cages
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products