TE Connectivity High Speed Pluggable IO Connectors & Cages 2343987-1

Description
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 5 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 5 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2343987-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2343987-1
High Speed Pluggable IO Connectors & Cages 2343987-1
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 5 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 5 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : PCI

Configuration Features


  • Number of Ports : 5
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 5

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2343987-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2343987-1
Modular Connectors / Ethernet Connectors 2343987-1
RECEPT CAGE ASSY 1X5 QSFP-DD W HS

RECEPT CAGE ASSY 1X5 QSFP-DD W HS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2343987-1
Modular Connectors / Ethernet Connectors 2343987-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Pluggable Connectors - 2343987-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2343987-1
Pluggable Connectors 2343987-1
RECEPT CAGE ASSY 1X5 QSFP DD W H

RECEPT CAGE ASSY 1X5 QSFP DD W H

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2343987-1 2343987-1 2343987-1
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734580-5 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
SDL Connectors - 1-1761186-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
4 suppliers