Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 999.71 Compatible Conductor Cross-Section Range - Main (MMSQ) : 40.5, 38.6 Palm Hole Diameter : 16
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : NEMA, IEC
Operation/Applicatio
n Mechanical Connector Product Type : Connector Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia (Except China)
Product Type Features Installation Technology : Bolted
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stud, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range (MMSQ) : 999.71
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 40.5, 38.6
- Palm Hole Diameter : 16
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : NEMA, IEC
Operation/Application
- Mechanical Connector Product Type : Connector
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Asia (Except China)
Product Type Features
- Installation Technology : Bolted