TE Connectivity Edgeboard Connectors 2343428-1

Description
26 (12 + 14 Power) Position Female Connector Non Specified - Dual Edge Black
Request a Quote Datasheet
Description
26 (12 + 14 Power) Position Female Connector Non Specified - Dual Edge Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 17-2343428-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2343428-1-ND
Edgeboard Connectors 17-2343428-1-ND
26 (12 + 14 Power) Position Female Connector Non Specified - Dual Edge Black

26 (12 + 14 Power) Position Female Connector Non Specified - Dual Edge Black

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-2343428-1
Electronic Connector 303-2343428-1
Conn Card Edge F 12Power/14Signal POS 2mm/3.62mm/2.54mm Solder RA Thru-Hole Product overview: 2343428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2343428-1 can be used for catalog matching and distributor lookup.

Conn Card Edge F 12Power/14Signal POS 2mm/3.62mm/2.54mm Solder RA Thru-Hole Product overview: 2343428-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2343428-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Number of Positions: 26 (12 + 14 Power) Package: Tray Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Number of Positions: 26 (12 + 14 Power)
Package: Tray
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Edgeboard Connectors - 2343428-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2343428-1
Edgeboard Connectors 2343428-1
CONN EDGE DUAL FMALE 26POS

CONN EDGE DUAL FMALE 26POS

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 12P+14S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4957 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 12P+14S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4957
Card Edge Conn, Dual Side, 12P+14S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4957
CARD EDGE CONN, DUAL SIDE, 12P+14S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 (Power), 14 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 12P+14S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 (Power), 14 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2343428-1-ND 303-2343428-1 2343428-1 26AJ4957
Product Name Edgeboard Connectors Electronic Connector Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 12P+14S, Th; Card Edge Connector Type Amp - Te Connectivity
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount
Number of Contacts 26 #
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-043136-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
Electronic Connector - 392-1212-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details