TE Connectivity Solid State Lighting Connector Assemblies 2343405-1

Description
SSL Connector 4 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet
Description
SSL Connector 4 Position Base - Panel Mount Board to Cable/Wire Poke-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-2343405-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2343405-1-ND
Solid State Lighting Connector Assemblies 17-2343405-1-ND
SSL Connector 4 Position Base - Panel Mount Board to Cable/Wire Poke-In

SSL Connector 4 Position Base - Panel Mount Board to Cable/Wire Poke-In

Buy Now Datasheet
Lighting Connectors - 2343405-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2343405-1
Lighting Connectors 2343405-1
MODULE,40MM LUMAWISE ENDURANCE S. KEYED

MODULE,40MM LUMAWISE ENDURANCE S. KEYED

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2343405-1
Lighting Connectors 2343405-1
Lighting Connectors

Lighting Connectors

Buy Now
Led Light Conn Base, 40Mm, 4Pos, Pcb; Product Range Te Connectivity - 52AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Conn Base, 40Mm, 4Pos, Pcb; Product Range Te Connectivity
52AH2716
Led Light Conn Base, 40Mm, 4Pos, Pcb; Product Range Te Connectivity 52AH2716
LED LIGHT CONN BASE, 40MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

LED LIGHT CONN BASE, 40MM, 4POS, PCB; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:-; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2343405-1-ND 2343405-1 52AH2716
Product Name Solid State Lighting Connector Assemblies Lighting Connectors Led Light Conn Base, 40Mm, 4Pos, Pcb; Product Range Te Connectivity
Mounting PCB PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products