SSL Connector 4 Position Base - Panel Mount Board to Cable/Wire Poke-In
RECEPTACLE, LUMAWISE ENDURANCE S, KEYED
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Series: LUMAWISE
Connector Type: Base - Panel Mount
Termination: Poke-In
Package: Bulk
Housing Color: Black
Style: Board to Cable/Wire
Mounting Type: PCB
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LED STREET LIGHT CONN, RCPT, 4POS, CABLE; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Receptacle; Voltage Rating:250V; Current Rating:5A; Contact Termination Type:Push In; Wire Length - Metric:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2343403-1-ND | 2343403-1 | 52AH2715 | |
| Product Name | Solid State Lighting Connector Assemblies | Lighting Connectors | Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies | Led Street Light Conn, Rcpt, 4Pos, Cable; Product Range Te Connectivity |
| Mounting | PCB | PCB |