TE Connectivity High Speed Pluggable IO Connectors & Cages 2343246-1

Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : PCI Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : PCI Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2343246-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2343246-1
High Speed Pluggable IO Connectors & Cages 2343246-1
Body Features Heat Sink Finish : Nickel Heat Sink Height Class : PCI Heat Sink Style : Fin Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 3 Port Matrix Configuration : 2 x 1 Contact Features PCB Contact Termination Area Plating Material : Gold Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Cage Material : Stainless Steel Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : QSFP DD Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : QSFP-DD Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Nickel
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Fin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Number of Rear EONs per Port Column : 3
  • Port Matrix Configuration : 2 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Gold

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Cage Material : Stainless Steel
  • Centerline (Pitch) (MM) : .8

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : QSFP DD

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : QSFP-DD
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2343246-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2343246-1-ND
Pluggable Connector Assemblies 17-2343246-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Pluggable Connectors - 2343246-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2343246-1
Pluggable Connectors 2343246-1
CAGE ASSY W/ HS SPRING 2X1 QSFP

CAGE ASSY W/ HS SPRING 2X1 QSFP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2343246-1 17-2343246-1-ND 2343246-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data