Body Features Actuator Color : Silver Actuator Force : 0 G [0 OZ ] Actuator Material : Aluminum Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M19 x 1 Case Material : Aluminum Product Orientation : Vertical Sealing Method : Epoxy
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 1 Pole, NO, On Off Panel Cutout Size : 19.2 (Diameter) MM [.76 (Diameter) INCH ] Switch Feedback Type : Non-Tactile
Dimensions Bushing Diameter : 19 MM [.75 INCH ] Bushing Length : 15 MM [.59 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 5 - 24
Housing Features Low Profile : Yes
Industry Standards IP Rating : IP68
Mechanical Attachment Switch Attachment Method : Screw-On
Packaging Features Packaging Method : Loose Piece
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Long Leads
Usage Conditions Operating Temperature Range : -20 - 65 DEGC [-4 - 149 DEGF ]
Body Features
- Actuator Color : Silver
- Actuator Force : 0 G [0 OZ ]
- Actuator Material : Aluminum
- Actuator Orientation : Top
- Actuator Profile : Flush
- Bushing Style : Threaded
- Bushing Thread Size : M19 x 1
- Case Material : Aluminum
- Product Orientation : Vertical
- Sealing Method : Epoxy
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : 1 Pole, NO, On Off
- Panel Cutout Size : 19.2 (Diameter) MM [.76 (Diameter) INCH ]
- Switch Feedback Type : Non-Tactile
Dimensions
- Bushing Diameter : 19 MM [.75 INCH ]
- Bushing Length : 15 MM [.59 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1
- Operating Voltage Range (VDC) : 5 - 24
Housing Features
Industry Standards
Mechanical Attachment
- Switch Attachment Method : Screw-On
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : With
- Push Button Switch Product Type : Anti-Vandal Switch
- Switch Connection Type : Long Leads
Usage Conditions
- Operating Temperature Range : -20 - 65 DEGC [-4 - 149 DEGF ]