TE Connectivity Headers & Wire Housings 2342083-3

Description
3POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
3POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342083-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342083-3
Headers & Wire Housings 2342083-3
3POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

3POS HDR 90 DEG, HT,5.08MM PITCH,TL2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342083-3
Headers & Wire Housings 2342083-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 3Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4768 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 3Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4768
Terminal Block, Hdr, R/a, 3Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4768
TERMINAL BLOCK, HDR, R/A, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342083-3
Pluggable Terminal Blocks 2342083-3
Pluggable Terminal Blocks 3POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 3POS HDR 90 DEG, HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342083-3 2342083-3 39AH4768 2342083-3
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 3Pos, 5.08Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details