TE Connectivity PCB Terminal Blocks 2342079-9

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2342079-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2342079-9
PCB Terminal Blocks 2342079-9
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 9 Number of Rows : 1 Stacking Configuration : Side Stackable Contact Features Contact Base Material : Copper Magnesium Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable

Contact Features


  • Contact Base Material : Copper Magnesium
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A145341-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A145341-ND
Terminal Blocks - Headers, Plugs and Sockets A145341-ND
9POS HDR 90 DEG HT 5.00MM PITCH

9POS HDR 90 DEG HT 5.00MM PITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2342079-9 A145341-ND
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 9 9
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546657-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546328-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details