TE Connectivity Headers & Wire Housings 2342079-2

Description
2POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet
Description
2POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342079-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-2
Headers & Wire Housings 2342079-2
2POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

2POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342079-2
Headers & Wire Housings 2342079-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342079-2
Pluggable Terminal Blocks 2342079-2
Pluggable Terminal Blocks 2POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Pluggable Terminal Blocks 2POS HDR 90 DEG,HT 5.00MM PIT.,TL 2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity - 39AH4751 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity
39AH4751
Terminal Block, Hdr, R/a, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity 39AH4751
TERMINAL BLOCK, HDR, R/A, 2POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 2POS, 5MM, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342079-2 2342079-2 2342079-2 39AH4751
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 2Pos, 5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5 mm (0.1969 inches) 5 mm (0.1969 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details