TE Connectivity Headers & Wire Housings 2342078-7

Description
7POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
7POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342078-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342078-7
Headers & Wire Housings 2342078-7
7POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

7POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342078-7
Headers & Wire Housings 2342078-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342078-7
Pluggable Terminal Blocks 2342078-7
Pluggable Terminal Blocks 7POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 7POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, 7Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity - 39AH4748 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 7Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity
39AH4748
Terminal Block, Hdr, 7Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity 39AH4748
TERMINAL BLOCK, HDR, 7POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 7POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:7Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342078-7 2342078-7 2342078-7 39AH4748
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 7Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, Hdr, 120Pos, Press Fit; Product Range Amphenol Communications Solutions - 80X2562 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103239-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details