TE Connectivity Headers & Wire Housings 2342078-3

Description
3POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
3POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342078-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342078-3
Headers & Wire Housings 2342078-3
3POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

3POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342078-3
Headers & Wire Housings 2342078-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 3Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity - 39AH4744 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 3Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity
39AH4744
Terminal Block, Hdr, 3Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity 39AH4744
TERMINAL BLOCK, HDR, 3POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 3POS, 3.81MM, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342078-3
Pluggable Terminal Blocks 2342078-3
Pluggable Terminal Blocks 3POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 3POS HDR ST, HT, 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342078-3 2342078-3 39AH4744 2342078-3
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 3Pos, 3.81Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10153520-2031006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details