TE Connectivity Headers & Wire Housings 2342077-3

Description
3POS HDR 90 DEG,HT,3.81MM PITCH TL 1.9MM
Request a Quote Datasheet
Description
3POS HDR 90 DEG,HT,3.81MM PITCH TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342077-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342077-3
Headers & Wire Housings 2342077-3
3POS HDR 90 DEG,HT,3.81MM PITCH TL 1.9MM

3POS HDR 90 DEG,HT,3.81MM PITCH TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342077-3
Headers & Wire Housings 2342077-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, R/a, 3Pos, 3.81Mm; Gender Buchanan Te Connectivity - 39AH4736 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 3Pos, 3.81Mm; Gender Buchanan Te Connectivity
39AH4736
Terminal Block, Hdr, R/a, 3Pos, 3.81Mm; Gender Buchanan Te Connectivity 39AH4736
TERMINAL BLOCK, HDR, R/A, 3POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 3POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342077-3
Pluggable Terminal Blocks 2342077-3
Pluggable Terminal Blocks 3POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Pluggable Terminal Blocks 3POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342077-3 2342077-3 39AH4736 2342077-3
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, R/a, 3Pos, 3.81Mm; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.81 mm (0.1500 inches) 3.81 mm (0.1500 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Relay Housing Header, X-Large - 714 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D25S13A4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details