2POS HDR 90 DEG,HT,3.81MM PITCH,TL 1.9MM
Pluggable Terminal Blocks 2POS HDR 90 DEG,HT 3.81MM PIT.,TL 1.9MM
TERMINAL BLOCK, HDR, R/A, 2POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions
| Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 2342077-2 | 2342077-2 | 2342077-2 | 39AH4735 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Pluggable Terminal Blocks | Terminal Block, Hdr, R/a, 2Pos, 3.81Mm; Gender Buchanan Te Connectivity |
| Product Type | IC Headers | IC Headers | IC Headers | |
| Contacts Pitch | 3.81 mm (0.1500 inches) | 3.81 mm (0.1500 inches) | ||
| RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Voltage Rating | 300 volts | 300 volts |