TE Connectivity Headers & Wire Housings 2342071-7

Description
7POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
7POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342071-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342071-7
Headers & Wire Housings 2342071-7
7POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

7POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342071-7
Headers & Wire Housings 2342071-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 7Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 7Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4724
Terminal Block, Hdr, 7Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4724
TERMINAL BLOCK, HDR, 7POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 7POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342071-7
Pluggable Terminal Blocks 2342071-7
Pluggable Terminal Blocks 7POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 7POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342071-7 2342071-7 39AH4724 2342071-7
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 7Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details