TE Connectivity Headers & Wire Housings 2342071-3

Description
3POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
3POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2342071-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2342071-3
Headers & Wire Housings 2342071-3
3POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

3POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2342071-3
Headers & Wire Housings 2342071-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2342071-3
Pluggable Terminal Blocks 2342071-3
Pluggable Terminal Blocks 3POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 3POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet
Terminal Block, Hdr, 3Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4720 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 3Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4720
Terminal Block, Hdr, 3Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4720
TERMINAL BLOCK, HDR, 3POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 3POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2342071-3 2342071-3 2342071-3 39AH4720
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, 3Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Current Rating 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details