SMC FEMALE CONNECTOR 80-PIN VERTICAL SMT
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
SMC F VERT B 80POS SMT 13.7MM
| Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 234201-E | 2684-234201-ECT-ND | 234201-E |
| Product Name | Connectors Unreviewed | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.7 amps | 1.7 amps |