TE Connectivity Hand Crimping Tools 234171-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 234171-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
234171-1
Hand Crimping Tools 234171-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A30059-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A30059-ND
Crimpers, Applicators, Presses A30059-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Heavy Head Hand Tool, 12-10Awg; Crimp Tool Type Amp Te Connectivity - 61H9119 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Head Hand Tool, 12-10Awg; Crimp Tool Type Amp Te Connectivity
61H9119
Heavy Head Hand Tool, 12-10Awg; Crimp Tool Type Amp Te Connectivity 61H9119
HEAVY HEAD HAND TOOL, 12-10AWG; Crimp Tool Type:Hand; For Use With:AMP Dynamic D-5000 Series M Type 16-14AWG Contacts; Product Range:- RoHS Compliant: NA

HEAVY HEAD HAND TOOL, 12-10AWG; Crimp Tool Type:Hand; For Use With:AMP Dynamic D-5000 Series M Type 16-14AWG Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 234171-1 A30059-ND 61H9119
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Heavy Head Hand Tool, 12-10Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803179-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803108-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details