TE Connectivity Internal I/O Connectors 2340326-1

Description
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2340326-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2340326-1
Internal I/O Connectors 2340326-1
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : OCP NIC 3.0, Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 84
  • Number of Rows : 2
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : OCP NIC 3.0, Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Assy Straddle Mount 84P 062 Sliver 2.0 Rohs Compliant Te Connectivity - 49AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Assy Straddle Mount 84P 062 Sliver 2.0 Rohs Compliant Te Connectivity
49AH7266
Assy Straddle Mount 84P 062 Sliver 2.0 Rohs Compliant Te Connectivity 49AH7266
ASSY STRADDLE MOUNT 84P 062 SLIVER 2.0 ROHS COMPLIANT: YES

ASSY STRADDLE MOUNT 84P 062 SLIVER 2.0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2340326-1 49AH7266
Product Name Internal I/O Connectors Assy Straddle Mount 84P 062 Sliver 2.0 Rohs Compliant Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products