Connectors
92 (84 + 8 Power) Position Female Connector Non Specified - Dual Edge Black
CARD EDGE CONN, DUAL SIDE, 8P+84S; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 84 (Signal) Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2340165-1 | 17-2340165-1-ND | 26AJ4956 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 8P+84S; Card Edge Connector Type Amp - Te Connectivity | |
| Gender | Female / Jack |