TE Connectivity Card Edge Power Connectors 2340165-1

Description
Configuration Features Number of Dual Positions : 46 Number of Positions : 92 Number of Power Positions : 8 Number of Signal Positions : 84 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Dual Positions : 46 Number of Positions : 92 Number of Power Positions : 8 Number of Signal Positions : 84 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2340165-1 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2340165-1
Card Edge Power Connectors 2340165-1
Configuration Features Number of Dual Positions : 46 Number of Positions : 92 Number of Power Positions : 8 Number of Signal Positions : 84 Contact Features Contact Current Rating (Max) (AMP) : 31 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Card Edge Type : HD+ Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Dual Positions : 46
  • Number of Positions : 92
  • Number of Power Positions : 8
  • Number of Signal Positions : 84

Contact Features


  • Contact Current Rating (Max) (AMP) : 31
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Power Contact Centerline : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Card Edge Type : HD+
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2340165-1
Product Name Card Edge Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1969598-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers