TE Connectivity Power Cable 2339890-1

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 32 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2048 - 3256 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 32 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2048 - 3256 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2339890-1 - TE Connectivity
Berwyn, PA, United States
Power Cable
2339890-1
Power Cable 2339890-1
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 32 Dimensions Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2048 - 3256 Product Type Features Cable Insulation Style : Single Product Classification : Cable - Power Product Type : Cable Wall Type : Single Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 32

Dimensions


  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size (CMA) : 2048 - 3256

Product Type Features


  • Cable Insulation Style : Single
  • Product Classification : Cable - Power
  • Product Type : Cable
  • Wall Type : Single

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 90
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2339890-1
Product Name Power Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-1.20-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-0.50-1/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper Alloy, Tinned
Cable Shielding Braid
View Details