TE Connectivity Automotive Headers 2339209-9

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Connector Length : 11 MM  [.43 INCH ] Connector Width : 18.41 MM  [.72 INCH ] Profile Height from PCB : 5.98 MM  [.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 208-18038 Packaging Features Packaging Method : Reel Packaging Quantity : 620 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Connector Length : 11 MM  [.43 INCH ] Connector Width : 18.41 MM  [.72 INCH ] Profile Height from PCB : 5.98 MM  [.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 208-18038 Packaging Features Packaging Method : Reel Packaging Quantity : 620 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2339209-9 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2339209-9
Automotive Headers 2339209-9
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.019 INCH ] Dimensions Connector Length : 11 MM  [.43 INCH ] Connector Width : 18.41 MM  [.72 INCH ] Profile Height from PCB : 5.98 MM  [.23 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 208-18038 Packaging Features Packaging Method : Reel Packaging Quantity : 620 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.019 INCH ]

Dimensions


  • Connector Length : 11 MM  [.43 INCH ]
  • Connector Width : 18.41 MM  [.72 INCH ]
  • Profile Height from PCB : 5.98 MM  [.23 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 208-18038

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 620

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Headers, Male Pins - 1734-2339209-9TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2339209-9TR-ND
Headers, Male Pins 1734-2339209-9TR-ND
9POS,TAB0.5X0.4,HDR ASSY,90 DEG,

9POS,TAB0.5X0.4,HDR ASSY,90 DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2339209-9 1734-2339209-9TR-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data