TE Connectivity USB Connectors 2338792-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2338792-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2338792-1
USB Connectors 2338792-1
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 550

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • Sealable : No
  • USB Type : C
  • USB Version : 3.1 Gen 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder, Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2338792-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2338792-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2338792-1TR-ND
Connector Position

Connector Position

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2338792-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2338792-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2338792-1CT-ND
USB TYPE C 3.1 CONN REV TOP MOUN

USB TYPE C 3.1 CONN REV TOP MOUN

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2338792-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2338792-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2338792-1DKR-ND
USB TYPE C 3.1 CONN REV TOP MOUN

USB TYPE C 3.1 CONN REV TOP MOUN

Buy Now Datasheet
USB Connectors - 2338792-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2338792-1
USB Connectors 2338792-1
USB TYPE C 3.1 CONN REV TOP MOUNT CH1.6

USB TYPE C 3.1 CONN REV TOP MOUNT CH1.6

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2338792-1 17-2338792-1TR-ND 2338792-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount Through Hole, Right Angle
Current Rating 5.0 amps 0.2 to 6.2 amps
Unlock Full Specs
to access all available technical data