TE Connectivity High Speed Pluggable IO Connectors & Cages 2338495-5

Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2338495-5 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2338495-5
High Speed Pluggable IO Connectors & Cages 2338495-5
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 240
  • Port Matrix Configuration : 1 x 4

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2338495-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2338495-5
I/O Connectors 2338495-5
CAGE ASSEMBLY, 1X4, OSFP

CAGE ASSEMBLY, 1X4, OSFP

Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Features: EMI Shielded Connector Type: QSFP Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage, Ganged (1 x 4)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Features: EMI Shielded
Connector Type: QSFP
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage, Ganged (1 x 4)

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2338495-5-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2338495-5-ND
Pluggable Connector Assemblies 17-2338495-5-ND
Position QSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position QSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2338495-5 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2338495-5
Pluggable Connectors 2338495-5
CAGE ASSEMBLY, 1X4, OSFP

CAGE ASSEMBLY, 1X4, OSFP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2338495-5 2338495-5 17-2338495-5-ND 2338495-5
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors
Mounting Through Hole - Press-Fit Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data