TE Connectivity High Speed Pluggable IO Connectors & Cages 2338495-3

Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2338495-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2338495-3
High Speed Pluggable IO Connectors & Cages 2338495-3
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 240
  • Port Matrix Configuration : 1 x 4

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2338495-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2338495-3
I/O Connectors 2338495-3
CAGE ASSEMBLY, 1X4, OSFP

CAGE ASSEMBLY, 1X4, OSFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2338495-3
I/O Connectors 2338495-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A141649-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141649-ND
Pluggable Connector Assemblies A141649-ND
Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity - 78AC5582 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity
78AC5582
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity 78AC5582
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity - 79AC8278 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity
79AC8278
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity 79AC8278
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP OSFP 1X4 I/O Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP OSFP 1X4 I/O Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 2338495-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2338495-3
Pluggable Connectors 2338495-3
CONN OSFP CAGE 1X4 PRESS-FIT R/A

CONN OSFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2338495-3 2338495-3 A141649-ND 78AC5582 79AC8278 2338495-3
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity Pluggable Connectors
Mounting Through Hole - Press-Fit Through Hole, Right Angle Through Hole, Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26696-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28618-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28546-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 104315-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers