TE Connectivity Data Connectivity Housings 2338212-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 396 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 396 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2338212-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2338212-1
Data Connectivity Housings 2338212-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Water Blue Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Box & Tube Packaging Quantity : 396 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5.3 MM  [.21 INCH ]
  • Housing Color : Water Blue

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Box & Tube
  • Packaging Quantity : 396

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2338212-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2338212-1-ND
Rectangular Connector Housings 1734-2338212-1-ND
PLUG SOCKET ASSY, 4P, W2W, SEALE

PLUG SOCKET ASSY, 4P, W2W, SEALE

Buy Now Datasheet
Automotive Connectors - 2657171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657171
Automotive Connectors 2657171
PLUG SOCKET ASSY, 4P, W2W, SEALED COAX

PLUG SOCKET ASSY, 4P, W2W, SEALED COAX

Supplier's Site
Automotive Connectors - 2657170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2657170
Automotive Connectors 2657170
PLUG SOCKET ASSY, 4P, W2W, SEALED COAX

PLUG SOCKET ASSY, 4P, W2W, SEALED COAX

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2338212-1 1734-2338212-1-ND 2657171 2338212-1
Product Name Data Connectivity Housings Rectangular Connector Housings Automotive Connectors
Geometry Straight; 180
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Automotive Electronic Connector - 332-1060-20-0244 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
4 suppliers