Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Body Orientation : Vertical Housing Color : Black Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
TE Connectivity
DigiKey
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Body Orientation : Vertical Housing Color : Black Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Nickel
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Body Orientation : Vertical Housing Color : Black Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 3.1 Gen 1
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Finish : Matte
Shell Plating Material : Nickel
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features
Body Orientation : Vertical
Housing Color : Black
Housing Material : High Temperature Thermoplastic
Mechanical Attachment
Connector Mounting Type : Board Mount
Locking Feature : Without
PCB Mount Location : Top Mount
PCB Mount Retention Type : SMT Hold Down - Solder
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 500
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Cable-to-Board
Integral Locking Latch : Without
Sealable : No
USB Type : C
USB Version : 3.1 Gen 1
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Mating Cycles (Max) : 10000
Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Soldering Temperature (Max) : 260 DEGC [500 DEGF ]