Body Features Connector & Keying Code : A
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Mating Tab Thickness : .25 MM [.009 INCH ] Outer Contact Plating Material : Tin (Sn)
Dimensions Connector Height : 6.02 MM [.237 INCH ] Product Length : 6.65 MM [.262 INCH ] Product Width : 6.6 MM [.26 INCH ]
Electrical Characteristics Impedance (OHM) : 100
Housing Features Centerline (Pitch) : 2 MM [.08 INCH ] Housing Color : Black
Industry Standards Compatible With Agency/Standards Products : OEM
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Peg
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Reel & Box Packaging Quantity : 7200
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Body Features
- Connector & Keying Code : A
Configuration Features
- Number of Positions : 4
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Center Contact : With
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Blade
- Mating Tab Thickness : .25 MM [.009 INCH ]
- Outer Contact Plating Material : Tin (Sn)
Dimensions
- Connector Height : 6.02 MM [.237 INCH ]
- Product Length : 6.65 MM [.262 INCH ]
- Product Width : 6.6 MM [.26 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 2 MM [.08 INCH ]
- Housing Color : Black
Industry Standards
- Compatible With Agency/Standards Products : OEM
Mechanical Attachment
- Connector Mounting Type : Board Mount
- PCB Mount Retention : With
- PCB Mount Retention Type : Solder Peg
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Reel & Box
- Packaging Quantity : 7200
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Mixed & Hybrid Connector : No
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount