SMPS Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
RF CONNECTOR, SMPS, JACK, 50 OHM; Connector Type:SMPS Coaxial; Connector Body Style:Edge Launch Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Copper Alloy; Frequency Max:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 17-2337098-1-ND | 90AJ5258 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Connector, Smps, Jack, 50 Ohm; Connector Type Te Connectivity |
| Category | Coaxial Connector; RF and Microwave Connector |