Body Features Conductor Material : Tin-Plated Copper Power Cable Wire Color : BK Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features Number of Strands : 204
Dimensions Power Cable Conductor Diameter : 5.1 MM [.201 INCH ] Power Cable Wire Diameter : 8.6 - 10. MM [.339 - .394 INCH ] Wire Size (MMSQ) : 16
Electrical Characteristics Voltage Type : Low
Product Type Features Cable Insulation Style : Double
Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 90
Body Features
- Conductor Material : Tin-Plated Copper
- Power Cable Wire Color : BK
- Wire & Cable Insulation Material : Halogen-Free Polymer
Configuration Features
Dimensions
- Power Cable Conductor Diameter : 5.1 MM [.201 INCH ]
- Power Cable Wire Diameter : 8.6 - 10. MM [.339 - .394 INCH ]
- Wire Size (MMSQ) : 16
Electrical Characteristics
Product Type Features
- Cable Insulation Style : Double
Usage Conditions
- Cable Type : Power
- Operating Temperature Range (DEGC) : -40 - 90