TE Connectivity Hard Metric Backplane Connectors 2336682-1

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : D, E, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : D, E, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 2336682-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
2336682-1
Hard Metric Backplane Connectors 2336682-1
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Rows : 5 PCB Mount Orientation : Right Angle Rows Loaded : D, E, A, B, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 8
  • Number of Positions : 40
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : D, E, A, B, C

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 1888392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1888392
Backplane Connectors 1888392
BACKPLANE 2MM HM FEMALE ASSY, COL8

BACKPLANE 2MM HM FEMALE ASSY, COL8

Supplier's Site
Backplane Connectors - 1888392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1888392P
Backplane Connectors 1888392P
BACKPLANE 2MM HM FEMALE ASSY, COL8

BACKPLANE 2MM HM FEMALE ASSY, COL8

Supplier's Site
Board to Board & Mezzanine Connectors - 2336682-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2336682-1
Board to Board & Mezzanine Connectors 2336682-1
2MM HM FEMALE ASSY, COL8

2MM HM FEMALE ASSY, COL8

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2336682-1
Board to Board & Mezzanine Connectors 2336682-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1001407-2336682-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1001407-2336682-1
Connectors, Interconnects - Backplane Connectors - Specialized 1001407-2336682-1
Win Source Part Number: 1001407-2336682-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 40 Pitch: 0.079" (2.00mm) Color: Gray Features: Mating Guide, Upper Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Package: Tube Material Flammability Rating: UL91 V-0 Standard Package: 32 Connector Usage: Backplane Number of Columns: 8 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2336682-1-SI,A14474 5 Base Product Number: 2336682

Win Source Part Number: 1001407-2336682-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 40
Pitch: 0.079" (2.00mm)
Color: Gray
Features: Mating Guide, Upper Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Material Flammability Rating: UL91 V-0
Standard Package: 32
Connector Usage: Backplane
Number of Columns: 8
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2336682-1-SI,A144745
Base Product Number: 2336682

Buy Now Datasheet
Backplane Connectors - Specialized - 2336682-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2336682-1
Backplane Connectors - Specialized 2336682-1
2MM HM FEMALE ASSY, COL8

2MM HM FEMALE ASSY, COL8

Supplier's Site Datasheet
Connector Rohs Compliant Amp - Te Connectivity - 99AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Amp - Te Connectivity
99AC3405
Connector Rohs Compliant Amp - Te Connectivity 99AC3405
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2336682-1 1888392 1888392P 2336682-1 1001407-2336682-1 2336682-1 99AC3405
Product Name Hard Metric Backplane Connectors Backplane Connectors Backplane Connectors Board to Board & Mezzanine Connectors Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Connector Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through hole Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data