Body Features Ejector Type : Push-Push
Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Retention : Without
Electrical Characteristics Current Rating (Max) (AMP) : 1 Voltage Rating (VAC) : 50
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Shell Material : Stainless Steel
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 5000
Packaging Features Packaging Method : Reel
Product Type Features Card Stop : With Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Configuration Features
- Card Detection Switch : With
- Card Insertion Style : Normal Insertion
- Number of Loaded Positions : 7
- Number of Positions : 7
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Retention : Without
Electrical Characteristics
- Current Rating (Max) (AMP) : 1
- Voltage Rating (VAC) : 50
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Shell Material : Stainless Steel
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 5000
Packaging Features
Product Type Features
- Card Stop : With
- Compatible Card : 4FF SIM
- Connector & Contact Terminates To : Printed Circuit Board
- SIM Card Product Type : Push-Push
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]