TE Connectivity Pluggable Terminal Blocks 2336488-4

Description
TE Connectivity 2336488-4
Request a Quote Datasheet
Description
TE Connectivity 2336488-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2190421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2190421
Pluggable Terminal Blocks 2190421
TE Connectivity 2336488-4

TE Connectivity 2336488-4

Supplier's Site
Pluggable Terminal Blocks - 2190422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2190422
Pluggable Terminal Blocks 2190422
TE Connectivity 2336488-4

TE Connectivity 2336488-4

Supplier's Site
Terminal Block, Socket, 4Pos, Th; Pitch Spacing Te Connectivity - 77AH6430 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 4Pos, Th; Pitch Spacing Te Connectivity
77AH6430
Terminal Block, Socket, 4Pos, Th; Pitch Spacing Te Connectivity 77AH6430
TERMINAL BLOCK, SOCKET, 4POS, TH; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:16A; Rated Voltage:300V; Product Range:Dynamic D2970 Series; Block Orientation:Through Hole Vertical; Gender:Socket RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 4POS, TH; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:16A; Rated Voltage:300V; Product Range:Dynamic D2970 Series; Block Orientation:Through Hole Vertical; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2190421 77AH6430
Product Name Pluggable Terminal Blocks Terminal Block, Socket, 4Pos, Th; Pitch Spacing Te Connectivity
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
DIN Rail Terminal Blocks - 2783276 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
North American 14 AWG
View Details
2 suppliers