TE Connectivity Terminal Block, Socket, 3Pos, Th; Gender Te Connectivity 2336488-3

Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Dynamic D2970 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Dynamic D2970 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Socket, 3Pos, Th; Gender Te Connectivity - 77AH6429 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Socket, 3Pos, Th; Gender Te Connectivity
77AH6429
Terminal Block, Socket, 3Pos, Th; Gender Te Connectivity 77AH6429
TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Dynamic D2970 Series RoHS Compliant: Yes

TERMINAL BLOCK, SOCKET, 3POS, TH; Gender:Socket; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Dynamic D2970 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 77AH6429
Product Name Terminal Block, Socket, 3Pos, Th; Gender Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details