TE Connectivity Magnet Wire Terminals 2336416-1

Description
Body Features Compatible With Cavity Size : 1601426 Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : 1601426 Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2336416-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2336416-1
Magnet Wire Terminals 2336416-1
Body Features Compatible With Cavity Size : 1601426 Contact Features Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Body Features


  • Compatible With Cavity Size : 1601426

Contact Features


  • Magnet Wire Terminal Type : Blade Receptacle
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 18 - 34
  • Magnet Wire Size (MM) : .16 - 1.02
  • Overall Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : SIAMEZE IDC

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2336416-1
Product Name Magnet Wire Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details